Panasonic Chip Resistor - Surface Mount - ERJH2RF3162X ERJH2RF3162X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228552-ERJH2RF3162X Resistance: 31.6 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJ-H2RF3162X; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228552-ERJH2RF3162X Resistance: 31.6 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJ-H2RF3162X; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJH2RF3162X - 1228552-ERJH2RF3162X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJH2RF3162X
1228552-ERJH2RF3162X
Chip Resistor - Surface Mount - ERJH2RF3162X 1228552-ERJH2RF3162X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228552-ERJH2RF3162X Resistance: 31.6 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJ-H2RF3162X; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228552-ERJH2RF3162X
Resistance: 31.6 kΩ
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): ERJ-H2RF3162X;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
10W Resistor - 52-ERJH2RF3162X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJH2RF3162X
10W Resistor 52-ERJH2RF3162X
Res 31.6K Ohm 1% 1/10W 0402 Product overview: ERJH2RF3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF3162X can be used for catalog matching and distributor lookup.

Res 31.6K Ohm 1% 1/10W 0402 Product overview: ERJH2RF3162X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF3162X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1228552-ERJH2RF3162X 52-ERJH2RF3162X
Product Name Chip Resistor - Surface Mount - ERJH2RF3162X 10W Resistor
Resistance Range 31600 ohms 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers