Panasonic 10W Resistor ERJH2RF2942X

Description
Res 29.4K Ohm 1% 1/10W 0402 Product overview: ERJH2RF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2942X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res 29.4K Ohm 1% 1/10W 0402 Product overview: ERJH2RF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2942X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJH2RF2942X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJH2RF2942X
10W Resistor 52-ERJH2RF2942X
Res 29.4K Ohm 1% 1/10W 0402 Product overview: ERJH2RF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2942X can be used for catalog matching and distributor lookup.

Res 29.4K Ohm 1% 1/10W 0402 Product overview: ERJH2RF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2942X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJH2RF2942X - 1088088-ERJH2RF2942X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJH2RF2942X
1088088-ERJH2RF2942X
Chip Resistor - Surface Mount - ERJH2RF2942X 1088088-ERJH2RF2942X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088088-ERJH2RF2942X Resistance: 29.4 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF2942XERJ-H2RF 2942X; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088088-ERJH2RF2942X
Resistance: 29.4 kΩ
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): ERJH2RF2942XERJ-H2RF2942X;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJH2RF2942X 1088088-ERJH2RF2942X
Product Name 10W Resistor Chip Resistor - Surface Mount - ERJH2RF2942X
Resistance Range 29400 ohms 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers