Panasonic Chip Resistor - Surface Mount - ERJH2RF2000X ERJH2RF2000X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088067-ERJH2RF2000X Resistance: 200 Ω Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF2000XERJ-H2RF 2000X; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088067-ERJH2RF2000X Resistance: 200 Ω Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF2000XERJ-H2RF 2000X; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJH2RF2000X - 1088067-ERJH2RF2000X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJH2RF2000X
1088067-ERJH2RF2000X
Chip Resistor - Surface Mount - ERJH2RF2000X 1088067-ERJH2RF2000X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088067-ERJH2RF2000X Resistance: 200 Ω Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF2000XERJ-H2RF 2000X; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088067-ERJH2RF2000X
Resistance: 200 Ω
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): ERJH2RF2000XERJ-H2RF2000X;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage

Buy Now
200 Ohm 10W Resistor - 52-ERJH2RF2000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 10W Resistor
52-ERJH2RF2000X
200 Ohm 10W Resistor 52-ERJH2RF2000X
Res 200 Ohm 1% 1/10W 0402 Product overview: ERJH2RF2000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2000X can be used for catalog matching and distributor lookup.

Res 200 Ohm 1% 1/10W 0402 Product overview: ERJH2RF2000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF2000X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1088067-ERJH2RF2000X 52-ERJH2RF2000X
Product Name Chip Resistor - Surface Mount - ERJH2RF2000X 200 Ohm 10W Resistor
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers