Panasonic Surface Mount Resistors ERJH2RF1500X

Description
Panasonic ERJH2RF1500X
Request a Quote
Description
Panasonic ERJH2RF1500X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284586
Surface Mount Resistors 2284586
Panasonic ERJH2RF1500X

Panasonic ERJH2RF1500X

Supplier's Site
Surface Mount Resistors - 2284585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284585
Surface Mount Resistors 2284585
Panasonic ERJH2RF1500X

Panasonic ERJH2RF1500X

Supplier's Site
Surface Mount Resistors - 2284586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284586P
Surface Mount Resistors 2284586P
Panasonic ERJH2RF1500X

Panasonic ERJH2RF1500X

Supplier's Site
Res, 150R, 1%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ8476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ8476
Res, 150R, 1%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ8476
RES, 150R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 150R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284586 23AJ8476
Product Name Surface Mount Resistors Res, 150R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers