Panasonic Surface Mount Resistors ERJH2RF10R0X

Description
Panasonic ERJH2RF10R0X
Request a Quote
Description
Panasonic ERJH2RF10R0X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284572P
Surface Mount Resistors 2284572P
Panasonic ERJH2RF10R0X

Panasonic ERJH2RF10R0X

Supplier's Site
Surface Mount Resistors - 2284571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284571
Surface Mount Resistors 2284571
Panasonic ERJH2RF10R0X

Panasonic ERJH2RF10R0X

Supplier's Site
Surface Mount Resistors - 2284572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284572
Surface Mount Resistors 2284572
Panasonic ERJH2RF10R0X

Panasonic ERJH2RF10R0X

Supplier's Site
Res, 10R, 1%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ8383
Res, 10R, 1%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ8383
RES, 10R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284572P 23AJ8383
Product Name Surface Mount Resistors Res, 10R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers