Panasonic Surface Mount Resistors ERJH2GJ332X

Description
Panasonic ERJH2GJ332X
Request a Quote
Description
Panasonic ERJH2GJ332X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284502
Surface Mount Resistors 2284502
Panasonic ERJH2GJ332X

Panasonic ERJH2GJ332X

Supplier's Site
Surface Mount Resistors - 2284502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284502P
Surface Mount Resistors 2284502P
Panasonic ERJH2GJ332X

Panasonic ERJH2GJ332X

Supplier's Site
Surface Mount Resistors - 2284501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284501
Surface Mount Resistors 2284501
Panasonic ERJH2GJ332X

Panasonic ERJH2GJ332X

Supplier's Site
Res, 3K3, 5%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ7818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ7818
Res, 3K3, 5%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ7818
RES, 3K3, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 3K3, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284502 23AJ7818
Product Name Surface Mount Resistors Res, 3K3, 5%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers