RES, 18K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2284457 | 23AJ7781 |
| Product Name | Surface Mount Resistors | Res, 18K, 5%, 0.1W, 0402 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402 |
| Resistance Range | 18000 ohms |