Panasonic Surface Mount Resistors ERJH2GJ103X

Description
Panasonic ERJH2GJ103X
Request a Quote
Description
Panasonic ERJH2GJ103X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284426
Surface Mount Resistors 2284426
Panasonic ERJH2GJ103X

Panasonic ERJH2GJ103X

Supplier's Site
Surface Mount Resistors - 2284426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284426P
Surface Mount Resistors 2284426P
Panasonic ERJH2GJ103X

Panasonic ERJH2GJ103X

Supplier's Site
Surface Mount Resistors - 2284425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284425
Surface Mount Resistors 2284425
Panasonic ERJH2GJ103X

Panasonic ERJH2GJ103X

Supplier's Site
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ7751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ7751
Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ7751
RES, 10K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284426 23AJ7751
Product Name Surface Mount Resistors Res, 10K, 5%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details