Panasonic Surface Mount Resistors ERJH2GJ102X

Description
Panasonic ERJH2GJ102X
Request a Quote
Description
Panasonic ERJH2GJ102X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284423
Surface Mount Resistors 2284423
Panasonic ERJH2GJ102X

Panasonic ERJH2GJ102X

Supplier's Site
Surface Mount Resistors - 2284423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284423P
Surface Mount Resistors 2284423P
Panasonic ERJH2GJ102X

Panasonic ERJH2GJ102X

Supplier's Site
Surface Mount Resistors - 2284422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284422
Surface Mount Resistors 2284422
Panasonic ERJH2GJ102X

Panasonic ERJH2GJ102X

Supplier's Site
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ7750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ7750
Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ7750
RES, 1K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284423 23AJ7750
Product Name Surface Mount Resistors Res, 1K, 5%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers