Panasonic Current Sense Res, 0R082, 1%, 2 W, 2010; Resistance Panasonic ERJC1CFR082U

Description
CURRENT SENSE RES, 0R082, 1%, 2 W, 2010; Resistance:0.082ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R082, 1%, 2 W, 2010; Resistance:0.082ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R082, 1%, 2 W, 2010; Resistance Panasonic - 85Y5963 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 1%, 2 W, 2010; Resistance Panasonic
85Y5963
Current Sense Res, 0R082, 1%, 2 W, 2010; Resistance Panasonic 85Y5963
CURRENT SENSE RES, 0R082, 1%, 2 W, 2010; Resistance:0.082ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 1%, 2 W, 2010; Resistance:0.082ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5963
Product Name Current Sense Res, 0R082, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details