Panasonic Current Sense Res, 0R068, 1%, 2 W, 2010; Resistance Panasonic ERJC1CFR068U

Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 2010; Resistance:0.068ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 2010; Resistance:0.068ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 1%, 2 W, 2010; Resistance Panasonic - 73AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 2 W, 2010; Resistance Panasonic
73AC6976
Current Sense Res, 0R068, 1%, 2 W, 2010; Resistance Panasonic 73AC6976
CURRENT SENSE RES, 0R068, 1%, 2 W, 2010; Resistance:0.068ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 2 W, 2010; Resistance:0.068ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC6976
Product Name Current Sense Res, 0R068, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details