Panasonic Current Sense Res, 0R033, 1%, 2 W, 2010; Resistance Panasonic ERJC1CFR033U

Description
CURRENT SENSE RES, 0R033, 1%, 2 W, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R033, 1%, 2 W, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 1%, 2 W, 2010; Resistance Panasonic - 85Y5959 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 2 W, 2010; Resistance Panasonic
85Y5959
Current Sense Res, 0R033, 1%, 2 W, 2010; Resistance Panasonic 85Y5959
CURRENT SENSE RES, 0R033, 1%, 2 W, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 2 W, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5959
Product Name Current Sense Res, 0R033, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details