Panasonic Current Sense Res, 0R027, 1%, 2 W, 2010; Resistance Panasonic ERJC1CFR027U

Description
CURRENT SENSE RES, 0R027, 1%, 2 W, 2010; Resistance:0.027ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R027, 1%, 2 W, 2010; Resistance:0.027ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 98Y2168, features a resistance value of 0.027 ohms with a tolerance of ±1%. It is designed for a power rating of 2 watts and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor utilizes an anti-sulfurated electrode material to enhance reliability in environments prone to sulfur exposure. Its wide terminal construction improves solder-joint reliability and heat dissipation. This component is RoHS compliant and is recommended for use in motor control circuits, automotive electronic circuits, and current sensing applications in various equipment.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 98Y2168, features a resistance value of 0.027 ohms with a tolerance of ±1%. It is designed for a power rating of 2 watts and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor utilizes an anti-sulfurated electrode material to enhance reliability in environments prone to sulfur exposure. Its wide terminal construction improves solder-joint reliability and heat dissipation. This component is RoHS compliant and is recommended for use in motor control circuits, automotive electronic circuits, and current sensing applications in various equipment.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R027, 1%, 2 W, 2010; Resistance Panasonic - 98Y2168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R027, 1%, 2 W, 2010; Resistance Panasonic
98Y2168
Current Sense Res, 0R027, 1%, 2 W, 2010; Resistance Panasonic 98Y2168
CURRENT SENSE RES, 0R027, 1%, 2 W, 2010; Resistance:0.027ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R027, 1%, 2 W, 2010; Resistance:0.027ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2168
Product Name Current Sense Res, 0R027, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP1R8JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details