Panasonic Current Sense Res, 0R68, 1%, 2 W, 2010; Resistance Panasonic ERJC1BFR68U

Description
CURRENT SENSE RES, 0R68, 1%, 2 W, 2010; Resistance:0.68ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R68, 1%, 2 W, 2010; Resistance:0.68ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R68, 1%, 2 W, 2010; Resistance Panasonic - 42AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R68, 1%, 2 W, 2010; Resistance Panasonic
42AC0839
Current Sense Res, 0R68, 1%, 2 W, 2010; Resistance Panasonic 42AC0839
CURRENT SENSE RES, 0R68, 1%, 2 W, 2010; Resistance:0.68ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R68, 1%, 2 W, 2010; Resistance:0.68ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42AC0839
Product Name Current Sense Res, 0R68, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details