Panasonic Current Sense Res, 0R3, 1%, 2 W, 2010; Resistance Panasonic ERJC1BFR30U

Description
CURRENT SENSE RES, 0R3, 1%, 2 W, 2010; Resistance:0.3ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R3, 1%, 2 W, 2010; Resistance:0.3ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 85Y5950, features a resistance value of 0.3 ohms with a tolerance of ±1%. It is rated for a power dissipation of 2 watts and is constructed in a 2010 wide case style. This resistor is designed with anti-sulfurated materials, enhancing its reliability in environments prone to sulfur exposure. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, including motor control circuits and electronic control units. The resistor also exhibits excellent heat dissipation characteristics due to its wide terminal construction, which contributes to high solder-joint reliability. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for current sensing applications in various electronic equipment.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 85Y5950, features a resistance value of 0.3 ohms with a tolerance of ±1%. It is rated for a power dissipation of 2 watts and is constructed in a 2010 wide case style. This resistor is designed with anti-sulfurated materials, enhancing its reliability in environments prone to sulfur exposure. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, including motor control circuits and electronic control units. The resistor also exhibits excellent heat dissipation characteristics due to its wide terminal construction, which contributes to high solder-joint reliability. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for current sensing applications in various electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R3, 1%, 2 W, 2010; Resistance Panasonic - 85Y5950 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 2 W, 2010; Resistance Panasonic
85Y5950
Current Sense Res, 0R3, 1%, 2 W, 2010; Resistance Panasonic 85Y5950
CURRENT SENSE RES, 0R3, 1%, 2 W, 2010; Resistance:0.3ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 2 W, 2010; Resistance:0.3ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5950
Product Name Current Sense Res, 0R3, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details