Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 0.5 W, 1%, 200 V, 1206 Wide Rohs Compliant Panasonic ERJB2CFR015V.

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 0.5 W, - 1%, 200 V, 1206 Wide RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 0.5 W, - 1%, 200 V, 1206 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 0.5 W, 1%, 200 V, 1206 Wide Rohs Compliant Panasonic - 62W9541 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 0.5 W, 1%, 200 V, 1206 Wide Rohs Compliant Panasonic
62W9541
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 0.5 W, 1%, 200 V, 1206 Wide Rohs Compliant Panasonic 62W9541
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 0.5 W, - 1%, 200 V, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 0.5 W, - 1%, 200 V, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9541
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 0.5 W, 1%, 200 V, 1206 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details