Panasonic Surface Mount Resistors ERJB2BF2R2V

Description
Panasonic ERJB2BF2R2V Resistor
Request a Quote
Description
Panasonic ERJB2BF2R2V Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2280807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280807
Surface Mount Resistors 2280807
Panasonic ERJB2BF2R2V Resistor

Panasonic ERJB2BF2R2V Resistor

Supplier's Site
Surface Mount Resistors - 2280806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280806
Surface Mount Resistors 2280806
Panasonic ERJB2BF2R2V Resistor

Panasonic ERJB2BF2R2V Resistor

Supplier's Site
Surface Mount Resistors - 2280807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280807P
Surface Mount Resistors 2280807P
Panasonic ERJB2BF2R2V Resistor

Panasonic ERJB2BF2R2V Resistor

Supplier's Site
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic - 62AJ8570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic
62AJ8570
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic 62AJ8570
RES, AEC-Q200, 2R2, 1W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic - 62AJ8569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic
62AJ8569
Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic 62AJ8569
RES, AEC-Q200, 2R2, 1W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2280807 62AJ8570
Product Name Surface Mount Resistors Res, Aec-Q200, 2R2, 1W, 0612 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details