Panasonic Surface Mount Resistors ERJB2BF1R8V

Description
Panasonic ERJB2BF1R8V Resistor
Request a Quote
Description
Panasonic ERJB2BF1R8V Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2280801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280801
Surface Mount Resistors 2280801
Panasonic ERJB2BF1R8V Resistor

Panasonic ERJB2BF1R8V Resistor

Supplier's Site
Surface Mount Resistors - 2280802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280802
Surface Mount Resistors 2280802
Panasonic ERJB2BF1R8V Resistor

Panasonic ERJB2BF1R8V Resistor

Supplier's Site
Surface Mount Resistors - 2280802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280802P
Surface Mount Resistors 2280802P
Panasonic ERJB2BF1R8V Resistor

Panasonic ERJB2BF1R8V Resistor

Supplier's Site
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic - 62AJ8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic
62AJ8566
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic 62AJ8566
RES, AEC-Q200, 1R8, 1W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R8, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic - 62AJ8565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic
62AJ8565
Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic 62AJ8565
RES, AEC-Q200, 1R8, 1W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R8, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2280801 62AJ8566
Product Name Surface Mount Resistors Res, Aec-Q200, 1R8, 1W, 0612 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers