Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057686-ERJB2AF910V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 650 µm
Resistance: 91 Ω
Power Rating: 750 mW
Categories: OEM Parts(C-E)
Case / Package: 0612
Alternative Parts (Cross-Reference): ERJB2AF910VERJ-B2AF9
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057686-ERJB2AF910V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJB2AF910V |