Panasonic Chip Resistor - Surface Mount - ERJB2AF682V ERJB2AF682V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057690-ERJB2AF682V Packaging: Cut Tape Voltage Rating: 200 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.8 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): CRCW12066K80FKEAHP; ERJ8ENF6801V; CRCW12066K80FKEA; RC1206FR-076K8L; AC1206FR-076K8L; ERJ-S08F6801VERJB2AF 682V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057690-ERJB2AF682V Packaging: Cut Tape Voltage Rating: 200 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.8 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): CRCW12066K80FKEAHP; ERJ8ENF6801V; CRCW12066K80FKEA; RC1206FR-076K8L; AC1206FR-076K8L; ERJ-S08F6801VERJB2AF 682V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJB2AF682V - 1057690-ERJB2AF682V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJB2AF682V
1057690-ERJB2AF682V
Chip Resistor - Surface Mount - ERJB2AF682V 1057690-ERJB2AF682V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057690-ERJB2AF682V Packaging: Cut Tape Voltage Rating: 200 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.8 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): CRCW12066K80FKEAHP; ERJ8ENF6801V; CRCW12066K80FKEA; RC1206FR-076K8L; AC1206FR-076K8L; ERJ-S08F6801VERJB2AF 682V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057690-ERJB2AF682V
Packaging: Cut Tape
Voltage Rating: 200 V
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 6.8 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): CRCW12066K80FKEAHP; ERJ8ENF6801V; CRCW12066K80FKEA; RC1206FR-076K8L; AC1206FR-076K8L; ERJ-S08F6801VERJB2AF682V.;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Resistors - 2280774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280774
Surface Mount Resistors 2280774
Panasonic ERJB2AF682V Resistor

Panasonic ERJB2AF682V Resistor

Supplier's Site
Surface Mount Resistors - 2280773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280773
Surface Mount Resistors 2280773
Panasonic ERJB2AF682V Resistor

Panasonic ERJB2AF682V Resistor

Supplier's Site
Surface Mount Resistors - 2280774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280774P
Surface Mount Resistors 2280774P
Panasonic ERJB2AF682V Resistor

Panasonic ERJB2AF682V Resistor

Supplier's Site
SMD 4W Resistor - 52-ERJB2AF682V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJB2AF682V
SMD 4W Resistor 52-ERJB2AF682V
Res Thick Film 0612 6.8K Ohm 1% 3/4W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJB2AF682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF682V can be used for catalog matching and distributor lookup.

Res Thick Film 0612 6.8K Ohm 1% 3/4W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJB2AF682V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF682V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Aec-Q200, 6K8, 0.75W, 0612 Rohs Compliant Panasonic - 62AJ8512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6K8, 0.75W, 0612 Rohs Compliant Panasonic
62AJ8512
Res, Aec-Q200, 6K8, 0.75W, 0612 Rohs Compliant Panasonic 62AJ8512
RES, AEC-Q200, 6K8, 0.75W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 6K8, 0.75W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057690-ERJB2AF682V 2280774 52-ERJB2AF682V 62AJ8512
Product Name Chip Resistor - Surface Mount - ERJB2AF682V Surface Mount Resistors SMD 4W Resistor Res, Aec-Q200, 6K8, 0.75W, 0612 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0612
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details