Panasonic Res, 68R, 1%, 0.5W, Wide Term; Resistor Case Style Panasonic ERJB2AF680V.

Description
RES, 68R, 1%, 0.5W, WIDE TERM; Resistor Case Style:1206 Wide; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 1%, 0.5W, WIDE TERM; Resistor Case Style:1206 Wide; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 1%, 0.5W, Wide Term; Resistor Case Style Panasonic - 36AJ9065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.5W, Wide Term; Resistor Case Style Panasonic
36AJ9065
Res, 68R, 1%, 0.5W, Wide Term; Resistor Case Style Panasonic 36AJ9065
RES, 68R, 1%, 0.5W, WIDE TERM; Resistor Case Style:1206 Wide; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

RES, 68R, 1%, 0.5W, WIDE TERM; Resistor Case Style:1206 Wide; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9065
Product Name Res, 68R, 1%, 0.5W, Wide Term; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 68 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details