Panasonic 0.5W Resistor ERJB2AF514V

Description
High power chip resistor 1% 510K 0.5W Product overview: ERJB2AF514V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF514V can be used for catalog matching and distributor lookup.
Request a Quote
Description
High power chip resistor 1% 510K 0.5W Product overview: ERJB2AF514V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF514V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 52-ERJB2AF514V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
52-ERJB2AF514V
0.5W Resistor 52-ERJB2AF514V
High power chip resistor 1% 510K 0.5W Product overview: ERJB2AF514V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF514V can be used for catalog matching and distributor lookup.

High power chip resistor 1% 510K 0.5W Product overview: ERJB2AF514V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF514V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJB2AF514V - 1057689-ERJB2AF514V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJB2AF514V
1057689-ERJB2AF514V
Chip Resistor - Surface Mount - ERJB2AF514V 1057689-ERJB2AF514V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057689-ERJB2AF514V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 650 µm Resistance: 510 kΩ Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 0612 Alternative Parts (Cross-Reference): RCL0612470KJNEA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057689-ERJB2AF514V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 650 µm
Resistance: 510 kΩ
Power Rating: 750 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0612
Alternative Parts (Cross-Reference): RCL0612470KJNEA;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Res, Aec-Q200, 510K, 0.75W, 0612 Rohs Compliant Panasonic - 62AJ8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510K, 0.75W, 0612 Rohs Compliant Panasonic
62AJ8486
Res, Aec-Q200, 510K, 0.75W, 0612 Rohs Compliant Panasonic 62AJ8486
RES, AEC-Q200, 510K, 0.75W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 510K, 0.75W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJB2AF514V 1057689-ERJB2AF514V 62AJ8486
Product Name 0.5W Resistor Chip Resistor - Surface Mount - ERJB2AF514V Res, Aec-Q200, 510K, 0.75W, 0612 Rohs Compliant Panasonic
Resistance Range 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature ? to 155 C (? to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details