Panasonic Surface Mount Resistors ERJB2AF220V

Description
Panasonic ERJB2AF220V Resistor
Request a Quote
Description
Panasonic ERJB2AF220V Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2280690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280690
Surface Mount Resistors 2280690
Panasonic ERJB2AF220V Resistor

Panasonic ERJB2AF220V Resistor

Supplier's Site
Surface Mount Resistors - 2280691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280691P
Surface Mount Resistors 2280691P
Panasonic ERJB2AF220V Resistor

Panasonic ERJB2AF220V Resistor

Supplier's Site
Surface Mount Resistors - 2280691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280691
Surface Mount Resistors 2280691
Panasonic ERJB2AF220V Resistor

Panasonic ERJB2AF220V Resistor

Supplier's Site
Res, Aec-Q200, 22R, 0.75W, 0612 Rohs Compliant Panasonic - 62AJ8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 0.75W, 0612 Rohs Compliant Panasonic
62AJ8388
Res, Aec-Q200, 22R, 0.75W, 0612 Rohs Compliant Panasonic 62AJ8388
RES, AEC-Q200, 22R, 0.75W, 0612 ROHS COMPLIANT: YES

RES, AEC-Q200, 22R, 0.75W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2280690 62AJ8388
Product Name Surface Mount Resistors Res, Aec-Q200, 22R, 0.75W, 0612 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details