Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057683-ERJB2AF181V
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 180 Ω
Power Rating: 500 mW
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): CRCW1206180RFKEAHP; ERJ-8ENF1800V; CRCW1206180RFKEA; RC1206FR-07180RL; ERJP08F1800V; AC1206FR-07180RLERJB
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Panasonic ERJB2AF181V Resistor
Panasonic ERJB2AF181V Resistor
Panasonic ERJB2AF181V Resistor
Fixed Resistor, Metal Glaze/thic Product overview: ERJB2AF181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJB2AF181V can be used for catalog matching and distributor lookup.
RES, AEC-Q200, 180R, 0.75W, 0612 ROHS COMPLIANT: YES
Fixed Resistor, Metal Glaze/thic
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1057683-ERJB2AF181V | 2280679 | 52-ERJB2AF181V | 62AJ8370 | ERJB2AF181V |
| Product Name | Chip Resistor - Surface Mount - ERJB2AF181V | Surface Mount Resistors | Resistor | Res, Aec-Q200, 180R, 0.75W, 0612 Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0612 | 0612 | ||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 100 ±ppm/°C |