Panasonic OEM Parts - OEM Parts (C - E) - ERJB2AF114V ERJB2AF114V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992323-ERJB2AF114V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 650 µm Resistance: 110 kΩ Power Rating: 750 mW Categories: OEM Parts(C-E) Case / Package: 0612 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992323-ERJB2AF114V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 650 µm Resistance: 110 kΩ Power Rating: 750 mW Categories: OEM Parts(C-E) Case / Package: 0612 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERJB2AF114V - 992323-ERJB2AF114V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERJB2AF114V
992323-ERJB2AF114V
OEM Parts - OEM Parts (C - E) - ERJB2AF114V 992323-ERJB2AF114V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992323-ERJB2AF114V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 650 µm Resistance: 110 kΩ Power Rating: 750 mW Categories: OEM Parts(C-E) Case / Package: 0612 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992323-ERJB2AF114V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 650 µm
Resistance: 110 kΩ
Power Rating: 750 mW
Categories: OEM Parts(C-E)
Case / Package: 0612
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 992323-ERJB2AF114V
Product Name OEM Parts - OEM Parts (C - E) - ERJB2AF114V
Unlock Full Specs
to access all available technical data