Panasonic Resistors - Chip Resistor - Surface Mount ERJB1CFR075U

Description
Fixed Resistor, Metal Glaze/thic
Datasheet
Description
Fixed Resistor, Metal Glaze/thic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJB1CFR075U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJB1CFR075U
Resistors - Chip Resistor - Surface Mount ERJB1CFR075U
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Current Sense Res, 0R075, 1%, 2 W, 1020; Resistance Panasonic - 85Y5939 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 1%, 2 W, 1020; Resistance Panasonic
85Y5939
Current Sense Res, 0R075, 1%, 2 W, 1020; Resistance Panasonic 85Y5939
CURRENT SENSE RES, 0R075, 1%, 2 W, 1020; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 1%, 2 W, 1020; Resistance:0.075ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJB1CFR075U 85Y5939
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R075, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details