Panasonic Current Sense Res, 0R068, 1%, 2 W, 1020; Resistance Panasonic ERJB1CFR068U

Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 1020; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 1020; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 1%, 2 W, 1020; Resistance Panasonic - 85Y5938 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 2 W, 1020; Resistance Panasonic
85Y5938
Current Sense Res, 0R068, 1%, 2 W, 1020; Resistance Panasonic 85Y5938
CURRENT SENSE RES, 0R068, 1%, 2 W, 1020; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 2 W, 1020; Resistance:0.068ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5938
Product Name Current Sense Res, 0R068, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers