Panasonic Current Sense Res, 0R025, 1%, 2 W, 1020; Resistance Panasonic ERJB1CFR025U

Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 1020; Resistance:0.025ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 1020; Resistance:0.025ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 1%, 2 W, 1020; Resistance Panasonic - 85Y5933 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 2 W, 1020; Resistance Panasonic
85Y5933
Current Sense Res, 0R025, 1%, 2 W, 1020; Resistance Panasonic 85Y5933
CURRENT SENSE RES, 0R025, 1%, 2 W, 1020; Resistance:0.025ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 2 W, 1020; Resistance:0.025ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5933
Product Name Current Sense Res, 0R025, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details