Panasonic Current Sense Res, 0R24, 1%, 2 W, 1020; Resistance Panasonic ERJB1BFR24U

Description
CURRENT SENSE RES, 0R24, 1%, 2 W, 1020; Resistance:0.24ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R24, 1%, 2 W, 1020; Resistance:0.24ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R24, 1%, 2 W, 1020; Resistance Panasonic - 85Y5901 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R24, 1%, 2 W, 1020; Resistance Panasonic
85Y5901
Current Sense Res, 0R24, 1%, 2 W, 1020; Resistance Panasonic 85Y5901
CURRENT SENSE RES, 0R24, 1%, 2 W, 1020; Resistance:0.24ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R24, 1%, 2 W, 1020; Resistance:0.24ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5901
Product Name Current Sense Res, 0R24, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details