Panasonic Res, 9R1, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1BF9R1U

Description
RES, 9R1, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:9.1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 9R1, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:9.1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R1, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5927
Res, 9R1, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5927
RES, 9R1, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:9.1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 9R1, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:9.1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5927
Product Name Res, 9R1, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 9.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers