Panasonic Res, 6R2, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1BF6R2U

Description
RES, 6R2, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:6.2ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 6R2, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:6.2ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 85Y5925, is a thick film chip resistor with a resistance value of 6.2 ohms and a tolerance of ±1%. It is designed for high power applications with a power rating of 2 watts and a voltage rating of 200 volts. The resistor features a wide terminal construction that enhances solder-joint reliability and improves heat dissipation. It is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs and safety systems. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is packaged in a 2010 case style, which is commonly used in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 85Y5925, is a thick film chip resistor with a resistance value of 6.2 ohms and a tolerance of ±1%. It is designed for high power applications with a power rating of 2 watts and a voltage rating of 200 volts. The resistor features a wide terminal construction that enhances solder-joint reliability and improves heat dissipation. It is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs and safety systems. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is packaged in a 2010 case style, which is commonly used in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5925
Res, 6R2, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5925
RES, 6R2, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:6.2ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6R2, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:6.2ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5925
Product Name Res, 6R2, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 6.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details