Panasonic Res, 4R7, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1BF4R7U.

Description
RES, 4R7, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5922
Res, 4R7, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5922
RES, 4R7, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R7, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 2W, 1020; Resistor Case Style Panasonic - 12AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 2W, 1020; Resistor Case Style Panasonic
12AC0772
Res, 4R7, 1%, 2W, 1020; Resistor Case Style Panasonic 12AC0772
RES, 4R7, 1%, 2W, 1020; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 4R7, 1%, 2W, 1020; Resistor Case Style:1020 [2550 Metric]; Resistance:4.7ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y5922 12AC0772
Product Name Res, 4R7, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic Res, 4R7, 1%, 2W, 1020; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric] 1020 [2550 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details