Panasonic Res, 1R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1BF1R0U.

Description
RES, 1R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5909
Res, 1R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5909
RES, 1R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:1ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5909
Product Name Res, 1R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details