Panasonic Res, 910R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF911U.

Description
RES, 910R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:910ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 910R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:910ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 42AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
42AC0833
Res, 910R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic 42AC0833
RES, 910R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:910ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 910R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:910ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42AC0833
Product Name Res, 910R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details