Panasonic Surface Mount Resistors ERJB1AF510U

Description
Panasonic ERJB1AF510U Resistor
Request a Quote
Description
Panasonic ERJB1AF510U Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2280534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280534
Surface Mount Resistors 2280534
Panasonic ERJB1AF510U Resistor

Panasonic ERJB1AF510U Resistor

Supplier's Site
Surface Mount Resistors - 2280535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280535
Surface Mount Resistors 2280535
Panasonic ERJB1AF510U Resistor

Panasonic ERJB1AF510U Resistor

Supplier's Site
Surface Mount Resistors - 2280535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280535P
Surface Mount Resistors 2280535P
Panasonic ERJB1AF510U Resistor

Panasonic ERJB1AF510U Resistor

Supplier's Site
Res, Aec-Q200, 51R, 1W, 1020 Rohs Compliant Panasonic - 62AJ8212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 1W, 1020 Rohs Compliant Panasonic
62AJ8212
Res, Aec-Q200, 51R, 1W, 1020 Rohs Compliant Panasonic 62AJ8212
RES, AEC-Q200, 51R, 1W, 1020 ROHS COMPLIANT: YES

RES, AEC-Q200, 51R, 1W, 1020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2280534 62AJ8212
Product Name Surface Mount Resistors Res, Aec-Q200, 51R, 1W, 1020 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1020
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers