Panasonic Res, 36R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF360U.

Description
RES, 36R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:36ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:36ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 29AH4438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
29AH4438
Res, 36R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic 29AH4438
RES, 36R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:36ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 36R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:36ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4438
Product Name Res, 36R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 36 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details