Panasonic Res, 27R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF270U.

Description
RES, 27R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:27ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:27ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5893
Res, 27R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5893
RES, 27R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:27ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:27ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5893
Product Name Res, 27R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details