Panasonic Surface Mount Resistors ERJ8RSFR20V

Description
Panasonic ERJ8RSFR20V
Request a Quote Datasheet
Description
Panasonic ERJ8RSFR20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215735
Surface Mount Resistors 7215735
Panasonic ERJ8RSFR20V

Panasonic ERJ8RSFR20V

Supplier's Site
Current Sense Res, 0R2, 1%, 250 Mw, 1206; Resistance Panasonic - 41AC9903 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 1206; Resistance Panasonic
41AC9903
Current Sense Res, 0R2, 1%, 250 Mw, 1206; Resistance Panasonic 41AC9903
CURRENT SENSE RES, 0R2, 1%, 250 MW, 1206; Resistance:0.2ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 1206; Resistance:0.2ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7215735 41AC9903
Product Name Surface Mount Resistors Current Sense Res, 0R2, 1%, 250 Mw, 1206; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details