Panasonic Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic ERJ8RSFR13V

Description
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic - 41AC9902 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic
41AC9902
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic 41AC9902
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJ8R Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9902
Product Name Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers