SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.33 ohm, 250 mW, - 1% RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 7215754 | 7215754P | 63W1553 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 250 Mw, 1% Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |
| Resistance Range | 0.3300 ohms |