Panasonic SMD 0.3 Ohm 0.25W Resistor ERJ8RQFR30V

Description
Res Thick Film 1206 0.3 Ohm 1% 0.25W ±250ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQFR30V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 1206 0.3 Ohm 1% 0.25W ±250ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQFR30V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3 Ohm 0.25W Resistor - 52-ERJ8RQFR30V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3 Ohm 0.25W Resistor
52-ERJ8RQFR30V
SMD 0.3 Ohm 0.25W Resistor 52-ERJ8RQFR30V
Res Thick Film 1206 0.3 Ohm 1% 0.25W ±250ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQFR30V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.3 Ohm 1% 0.25W ±250ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQFR30V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQFR30V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ8RQFR30V - 1129903-ERJ8RQFR30V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ8RQFR30V
1129903-ERJ8RQFR30V
Chip Resistor - Surface Mount - ERJ8RQFR30V 1129903-ERJ8RQFR30V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129903-ERJ8RQFR30V Packaging: Cut Tape Termination: SMD/SMT Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 300 mΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129903-ERJ8RQFR30V
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 300 mΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ8RQFR30V 1129903-ERJ8RQFR30V
Product Name SMD 0.3 Ohm 0.25W Resistor Chip Resistor - Surface Mount - ERJ8RQFR30V
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers