Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic ERJ8RQF6R2V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1577 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1577
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1577
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 6R2, 1%, 250 Mw, 1206; Resistance Panasonic - 12AC1247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 6R2, 1%, 250 Mw, 1206; Resistance Panasonic
12AC1247
Current Sense Res, 6R2, 1%, 250 Mw, 1206; Resistance Panasonic 12AC1247
CURRENT SENSE RES, 6R2, 1%, 250 MW, 1206; Resistance:6.2ohm; Product Range:ERJ8RQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 6R2, 1%, 250 MW, 1206; Resistance:6.2ohm; Product Range:ERJ8RQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1577 12AC1247
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 6R2, 1%, 250 Mw, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR470FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - RL73H2AR91FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details