Panasonic Surface Mount Resistors ERJ8RQF3R9V

Description
Panasonic ERJ8RQF3R9V
Request a Quote
Description
Panasonic ERJ8RQF3R9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215830
Surface Mount Resistors 7215830
Panasonic ERJ8RQF3R9V

Panasonic ERJ8RQF3R9V

Supplier's Site
Chip Resistor - Surface Mount - ERJ8RQF3R9V - 1037898-ERJ8RQF3R9V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ8RQF3R9V
1037898-ERJ8RQF3R9V
Chip Resistor - Surface Mount - ERJ8RQF3R9V 1037898-ERJ8RQF3R9V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037898-ERJ8RQF3R9V Packaging: Cut Tape Termination: SMD/SMT Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Number of Terminations: 2 Resistance: 3.9 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RC1206FR-073R9L; CRCW12063R90FNEA; RC1206FR-074R02L; RC1206FR-073R6L; CRCW12064R02FNEA; RK73H2BTTD3R92FERJ-8 RQF3R9V; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037898-ERJ8RQF3R9V
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Number of Terminations: 2
Resistance: 3.9 Ω
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RC1206FR-073R9L; CRCW12063R90FNEA; RC1206FR-074R02L; RC1206FR-073R6L; CRCW12064R02FNEA; RK73H2BTTD3R92FERJ-8RQF3R9V;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
SMD 3.9 Ohm 4W Resistor - 52-ERJ8RQF3R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9 Ohm 4W Resistor
52-ERJ8RQF3R9V
SMD 3.9 Ohm 4W Resistor 52-ERJ8RQF3R9V
Res Thick Film 1206 3.9 Ohm 1% 1/4W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQF3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQF3R9V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 3.9 Ohm 1% 1/4W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ8RQF3R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8RQF3R9V can be used for catalog matching and distributor lookup.

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3.9 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1573 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3.9 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1573
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3.9 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1573
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3.9 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3.9 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7215830 1037898-ERJ8RQF3R9V 52-ERJ8RQF3R9V 63W1573
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ8RQF3R9V SMD 3.9 Ohm 4W Resistor Smd Current Sense Resistors, Aec-Q200 Erj Series, 3.9 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick film MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details