Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 3 Ohm, 250 Mw, 1% Rohs Compliant Panasonic ERJ8RQF3R0V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1571 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1571
Smd Current Sense Resistors, Aec-Q200 Erj Series, 3 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1571
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 3 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 3R, 1%, 250 Mw, 1206; Resistance Panasonic - 12AC1246 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 3R, 1%, 250 Mw, 1206; Resistance Panasonic
12AC1246
Current Sense Res, 3R, 1%, 250 Mw, 1206; Resistance Panasonic 12AC1246
CURRENT SENSE RES, 3R, 1%, 250 MW, 1206; Resistance:3ohm; Product Range:ERJ8RQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 3R, 1%, 250 MW, 1206; Resistance:3ohm; Product Range:ERJ8RQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1571 12AC1246
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 3 Ohm, 250 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 3R, 1%, 250 Mw, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details