Panasonic Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic ERJ8GEYK226V

Description
RES, 22M, 10%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22Mohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 10%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 22M, 10%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22Mohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 10%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic - 41AC9901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic
41AC9901
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic 41AC9901
RES, 22M, 10%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22Mohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 10%; TemperatureRoHS Compliant: Yes

RES, 22M, 10%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22Mohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 10%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9901
Product Name Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 2.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details