Panasonic Res, 680K, 5%, Thick Film; Resistor Case Style Panasonic ERJ8GEYJ684V

Description
RES, 680K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 680K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9900
Res, 680K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9900
RES, 680K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 680K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9900
Product Name Res, 680K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details