Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ681V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1539
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1539
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1539
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details