Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ561V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 560 Ohms and a power rating of 250 mW. It features a tolerance of ±5% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The product is compatible with placement machines and is available in various packaging methods, including taping. The resistor's construction includes a metal glaze thick film resistive element and three layers of electrodes, contributing to its durability and performance.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 560 Ohms and a power rating of 250 mW. It features a tolerance of ±5% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The product is compatible with placement machines and is available in various packaging methods, including taping. The resistor's construction includes a metal glaze thick film resistive element and three layers of electrodes, contributing to its durability and performance.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1535
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1535
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1242
Res, 560R, 5%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1242
RES, 560R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 560R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1535 12AC1242
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 560R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details