Panasonic Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic ERJ8GEYJ474V

Description
RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9898
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9898
RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9898
Product Name Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details