Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ331V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1513
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1513
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1239
Res, 330R, 5%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1239
RES, 330R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 330R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1513 12AC1239
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 330R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details